L.H. Dottie Company Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
| Product Name | Notes |
|---|---|
| SPLIT TYPE SILICON BRONZE MATERIAL #10 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL #6 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL #8 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL 1/2 INCH FASTENER SIZE PC 4015 MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 1/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 3/4 INCH FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE SILICON BRONZE MATERIAL 3/8 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 5/16 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 5/8 INCH FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100 | |
| SPLIT TYPE STAINLESS STEEL MATERIAL #10 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL #6 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 1/4 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 3/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 3/8 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 5/16 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 5/8 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #10 FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #6 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL | |
| SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 5/8 INCH FASTENER SIZE PC 4110 MODEL |