L.H. Dottie Company Rigid/EMT Conduit Strap TW14

Description
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL COAXIAL USED ON 1000 PER CARTON STANDARD PACKAGE 1/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet
Description
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL COAXIAL USED ON 1000 PER CARTON STANDARD PACKAGE 1/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW14 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
TW14
Rigid/EMT Conduit Strap TW14
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL COAXIAL USED ON 1000 PER CARTON STANDARD PACKAGE 1/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
  • 1-HOLE TYPE
  • ZINC PLATED 18 GAUGE STEEL MATERIAL
  • COAXIAL USED ON
  • 1000 PER CARTON STANDARD PACKAGE
  • 1/4 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number TW14
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details