L.H. Dottie Company Rigid/EMT Conduit Combination Coupling CF1

Description
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - CF1 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Combination Coupling
CF1
Rigid/EMT Conduit Combination Coupling CF1
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
  • ZINC PLATED STEEL MATERIAL
  • EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON
  • LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
  • SERIES CF MODEL
Supplier's Site Datasheet
Rigid/EMT Conduit Combination Coupling - CF1 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Combination Coupling
CF1
Rigid/EMT Conduit Combination Coupling CF1
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
  • ZINC PLATED STEEL MATERIAL
  • EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON
  • LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
  • SERIES CF MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number CF1
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details