SC150E -- CHANNEL CONDUIT/CABLE CLAMP
L.H. Dottie Company
Channel Conduit/Cable Clamp
SC150E
Description
EMT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
1-1/2 INCH TRADE SIZE
SC MODEL
Description
EMT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
1-1/2 INCH TRADE SIZE
SC MODEL
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SC150E
EMT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
800 LB LOAD RATING
1-1/2 INCH TRADE SIZE
SC MODEL
- EMT TYPE
- STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 800 LB LOAD RATING
- 1-1/2 INCH TRADE SIZE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SC150E |
|
Product Name
|
Channel Conduit/Cable Clamp |
|
Fitting Type
|
Channel Conduit/Cable Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
2.64 inch (67 mm)
Material
Nylon; Nylon
View Details