SL45125I -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL45125I
Description
45 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
5 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Description
45 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
5 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL45125I
45 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
5 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
- 45 DEG TYPE
- ZINC PLATED MALLEABLE IRON MATERIAL
- 5 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- INSULATED THROAT TYPE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL45125I |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details