LT9050 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
LT9050
Description
90 DEGREE TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
LT MODEL
Description
90 DEGREE TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
LT MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
LT9050
90 DEGREE TYPE
DIE-CAST ZINC MATERIAL
METALLIC/NON-METALLI
C LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
LT MODEL
- 90 DEGREE TYPE
- DIE-CAST ZINC MATERIAL
- METALLIC/NON-METALLIC LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- LT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LT9050 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Brass
View Details