L.H. Dottie Company Rigid/EMT Conduit Bushing PB300

Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet
Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PB300 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
PB300
Rigid/EMT Conduit Bushing PB300
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
  • THREADED TYPE
  • THERMOPLASTIC MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PB300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details