L.H. Dottie Company Rigid/EMT Conduit Locknut LNS400

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - LNS400 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Locknut
LNS400
Rigid/EMT Conduit Locknut LNS400
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 4 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • LIQUIDTIGHT
  • USED ON LIQUIDTIGHT CONDUIT
  • SERIES LNS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number LNS400
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details