L.H. Dottie Company Rigid/EMT Conduit Connector NT75

Description
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
Datasheet
Description
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NT75 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Connector
NT75
Rigid/EMT Conduit Connector NT75
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
  • THREADLESS TYPE
  • ZINC PLATED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 125 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • NT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number NT75
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details