L.H. Dottie Company Rigid/EMT Conduit Bushing 1213D

Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet
Description
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 1213D - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
1213D
Rigid/EMT Conduit Bushing 1213D
KNOCKOUT TYPE NYLON MATERIAL CONDUIT USED ON 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SERIES 121 MODEL
  • KNOCKOUT TYPE
  • NYLON MATERIAL
  • CONDUIT USED ON
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SERIES 121 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number 1213D
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details