BSCS50 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
BSCS50
Description
1-HOLE TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
BSC MODEL
Description
1-HOLE TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
BSC MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
BSCS50
1-HOLE TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
BSC MODEL
- 1-HOLE TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL APPROVAL
- 500 PER CARTON STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- BSC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
BSCS50 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
P clip
Size
0.6693 inch (17 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details