ON75 -- RIGID/EMT CONDUIT NIPPLE
L.H. Dottie Company
Rigid/EMT Conduit Nipple
ON75
Description
OFFSET, THREADED MALE TYPE
DIE-CAST ZINC ALLOY MATERIAL
RACEWAY USED ON
UL APPROVAL
200 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
ON MODEL
Description
OFFSET, THREADED MALE TYPE
DIE-CAST ZINC ALLOY MATERIAL
RACEWAY USED ON
UL APPROVAL
200 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
ON MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
ON75
OFFSET, THREADED MALE TYPE
DIE-CAST ZINC ALLOY MATERIAL
RACEWAY USED ON
UL APPROVAL
200 PER CARTON STANDARD PACKAGE
3/4 INCH TRADE SIZE
ON MODEL
- OFFSET, THREADED MALE TYPE
- DIE-CAST ZINC ALLOY MATERIAL
- RACEWAY USED ON
- UL APPROVAL
- 200 PER CARTON STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- ON MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ON75 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Straight
Size
1.97 inch (50 mm)
Material
Brass
View Details