HW408 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
HW408
Description
2-HOLE TYPE
ZINC PLATED 15 GAUGE STEEL MATERIAL
CONDUIT USED ON
25 STANDARD PACKAGE
3 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
Description
2-HOLE TYPE
ZINC PLATED 15 GAUGE STEEL MATERIAL
CONDUIT USED ON
25 STANDARD PACKAGE
3 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
HW408
2-HOLE TYPE
ZINC PLATED 15 GAUGE STEEL MATERIAL
CONDUIT USED ON
25 STANDARD PACKAGE
3 INCH TRADE SIZE
INCLUDES INVERTED RIB
SERIES HW MODEL
- 2-HOLE TYPE
- ZINC PLATED 15 GAUGE STEEL MATERIAL
- CONDUIT USED ON
- 25 STANDARD PACKAGE
- 3 INCH TRADE SIZE
- INCLUDES INVERTED RIB
- SERIES HW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
HW408 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.8268 inch (21 mm)
Material
Nylon; Nylon
View Details