L.H. Dottie Company Rigid/EMT Conduit Bushing PB150

Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE PC 5670 MODEL
Datasheet
Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE PC 5670 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PB150 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
PB150
Rigid/EMT Conduit Bushing PB150
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE PC 5670 MODEL
  • THREADED FEMALE TYPE
  • THERMOPLASTIC MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 250 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • PC 5670 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PB150
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details