L.H. Dottie Company Rigid/EMT Conduit Strap TW75

Description
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet
Description
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW75 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
TW75
Rigid/EMT Conduit Strap TW75
1-HOLE TYPE ZINC PLATED 18 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
  • 1-HOLE TYPE
  • ZINC PLATED 18 GAUGE STEEL MATERIAL
  • EMT CONDUIT USED ON
  • 1000 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number TW75
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details