SL9050 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL9050
Description
90 DEGREE TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
SL MODEL
Description
90 DEGREE TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
SL MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL9050
90 DEGREE TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1/2 INCH TRADE SIZE
SL MODEL
- 90 DEGREE TYPE
- ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- SL MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL9050 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Recessed cover
Size
0.7874 to 0.9843 inch (20 to 25 mm)
Material
Steel; Steel
View Details