L.H. Dottie Company Rigid/EMT Conduit Bushing PB75

Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet
Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PB75 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
PB75
Rigid/EMT Conduit Bushing PB75
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
  • THREADED TYPE
  • THERMOPLASTIC MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PB75
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details