D3 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
D3
Description
NAIL TYPE
12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1 INCH TRADE SIZE
FINISH ZINC PLATED
THICKNESS 12 GAUGE
Description
NAIL TYPE
12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1 INCH TRADE SIZE
FINISH ZINC PLATED
THICKNESS 12 GAUGE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
D3
NAIL TYPE
12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1 INCH TRADE SIZE
FINISH ZINC PLATED
THICKNESS 12 GAUGE
- NAIL TYPE
- 12 GAUGE STEEL MATERIAL
- EMT CONDUIT USED ON
- 100 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- FINISH ZINC PLATED
- THICKNESS 12 GAUGE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
D3 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.26 inch (32 mm)
Material
Brass
View Details