NTC150 -- RIGID/EMT CONDUIT COUPLING
L.H. Dottie Company
Rigid/EMT Conduit Coupling
NTC150
Description
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
25 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
Description
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
25 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
NTC150
THREADLESS TYPE
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
25 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
RAINTIGHT
NTC MODEL
- THREADLESS TYPE
- ZINC PLATED STEEL MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 25 PER CARTON STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- RAINTIGHT
- NTC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NTC150 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed fitting
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details