CN150 -- RIGID/EMT CONDUIT NIPPLE
L.H. Dottie Company
Rigid/EMT Conduit Nipple
CN150
Description
THREADED MALE/HEX HEAD TYPE
DIE-CAST ZINC ALLOY MATERIAL
LOCKNUT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
CN MODEL
Description
THREADED MALE/HEX HEAD TYPE
DIE-CAST ZINC ALLOY MATERIAL
LOCKNUT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
CN MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
CN150
THREADED MALE/HEX HEAD TYPE
DIE-CAST ZINC ALLOY MATERIAL
LOCKNUT USED ON
UL APPROVAL
125 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
CN MODEL
- THREADED MALE/HEX HEAD TYPE
- DIE-CAST ZINC ALLOY MATERIAL
- LOCKNUT USED ON
- UL APPROVAL
- 125 PER CARTON STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- CN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CN150 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Male bush
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details