L.H. Dottie Company Rigid/EMT Conduit Strap TW250

Description
1-HOLE TYPE ZINC PLATED 9 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet
Description
1-HOLE TYPE ZINC PLATED 9 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW250 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
TW250
Rigid/EMT Conduit Strap TW250
1-HOLE TYPE ZINC PLATED 9 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
  • 1-HOLE TYPE
  • ZINC PLATED 9 GAUGE STEEL MATERIAL
  • EMT CONDUIT/PIPE USED ON
  • 100 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number TW250
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details