L.H. Dottie Company Rigid/EMT Conduit Strap TW400

Description
1-HOLE TYPE ZINC PLATED 7 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet
Description
1-HOLE TYPE ZINC PLATED 7 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW400 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
TW400
Rigid/EMT Conduit Strap TW400
1-HOLE TYPE ZINC PLATED 7 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
  • 1-HOLE TYPE
  • ZINC PLATED 7 GAUGE STEEL MATERIAL
  • EMT CONDUIT/PIPE USED ON
  • 100 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INCLUDES INVERTED RIB FOR STRENGTH
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number TW400
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details