SL75 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL75
Description
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
3/4 INCH TRADE SIZE
SL MODEL
Description
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
3/4 INCH TRADE SIZE
SL MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL75
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
3/4 INCH TRADE SIZE
SL MODEL
- STRAIGHT TYPE
- ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- SL MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL75 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.6693 inch (17 mm)
Material
Nylon; Polyamide
View Details