D1P -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
D1P
Description
NAIL TYPE
12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
2000 PAIL STANDARD PACKAGE
1/2 INCH TRADE SIZE
FINISH ZINC PLATED
THICKNESS 12 GAUGE
Description
NAIL TYPE
12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
2000 PAIL STANDARD PACKAGE
1/2 INCH TRADE SIZE
FINISH ZINC PLATED
THICKNESS 12 GAUGE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
D1P
NAIL TYPE
12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
2000 PAIL STANDARD PACKAGE
1/2 INCH TRADE SIZE
FINISH ZINC PLATED
THICKNESS 12 GAUGE
- NAIL TYPE
- 12 GAUGE STEEL MATERIAL
- EMT CONDUIT USED ON
- 2000 PAIL STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- FINISH ZINC PLATED
- THICKNESS 12 GAUGE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
D1P |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
1.1 inch (28 mm)
Material
Nylon; Nylon
View Details