SL4538 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL4538
Description
45 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
Description
45 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL4538
45 DEG TYPE
ZINC PLATED MALLEABLE IRON MATERIAL
50 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
- 45 DEG TYPE
- ZINC PLATED MALLEABLE IRON MATERIAL
- 50 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL4538 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Angle box
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details