L.H. Dottie Company Rigid/EMT Conduit Bushing EMTB75

Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMTB75 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
EMTB75
Rigid/EMT Conduit Bushing EMTB75
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • EMT CONDUIT USED ON
  • 50 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • COLOR WHITE
  • EMT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number EMTB75
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details