L.H. Dottie Company Rigid/EMT Conduit Elbow Joint PE3

Description
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
Datasheet
Description
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - PE3 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Elbow Joint
PE3
Rigid/EMT Conduit Elbow Joint PE3
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
  • ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL
  • RIGID/IMC CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • PE MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PE3
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details