L.H. Dottie Company Datasheets for Washers

Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more

Product Name Notes
18-8 STAINLESS STEEL MATERIAL 1/2 INCH INNER DIAMETER 2 INCH OUTER DIAMETER FENWS MODEL
18-8 STAINLESS STEEL MATERIAL 1/4 INCH INNER DIAMETER 1 INCH OUTER DIAMETER FENWS MODEL
18-8 STAINLESS STEEL MATERIAL 1/4 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER FENWS MODEL
18-8 STAINLESS STEEL MATERIAL 1/4 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER FENWS MODEL
18-8 STAINLESS STEEL MATERIAL 3/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER FENWS MODEL
18-8 STAINLESS STEEL MATERIAL 3/8 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER FENWS MODEL
18-8 STAINLESS STEEL MATERIAL 3/8 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER FENWS MODEL
18-8 STAINLESS STEEL MATERIAL 5/16 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER PC 4010 MODEL
FASTENER SIZE #10 INNER DIAMETER 1/4 INCH INNER DIAMETER - DECIMAL .25 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 1/4 MATERIAL SILICON BRONZE OUTER DIAMETER 9/16...
FASTENER SIZE #10 INNER DIAMETER 1/4 INCH INNER DIAMETER - DECIMAL .25 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 1/4 MATERIAL SOLID BRASS OUTER DIAMETER 9/16...
FASTENER SIZE #6 INNER DIAMETER 5/32 INCH INNER DIAMETER - DECIMAL .1562 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 5/32 MATERIAL SILICON BRONZE OUTER DIAMETER 3/8...
FASTENER SIZE #6 INNER DIAMETER 5/32 INCH INNER DIAMETER - DECIMAL .1562 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 5/32 MATERIAL SOLID BRASS OUTER DIAMETER 3/8...
FASTENER SIZE #8 INNER DIAMETER 3/16 INCH INNER DIAMETER - DECIMAL .1875 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 3/16 MATERIAL SILICON BRONZE OUTER DIAMETER 7/16...
FASTENER SIZE #8 INNER DIAMETER 3/16 INCH INNER DIAMETER - DECIMAL .1875 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 3/16 MATERIAL SOLID BRASS OUTER DIAMETER 7/16...
FASTENER SIZE 1/2 INCH INNER DIAMETER 9/16 INCH INNER DIAMETER - DECIMAL .5625 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 9/16 MATERIAL SOLID BRASS OUTER DIAMETER...
FASTENER SIZE 3/4 INCH FINISH/COATING ZINC PLATED INNER DIAMETER 13/16 INCH INNER DIAMETER - DECIMAL .8125 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 13/16 OUTER DIAMETER...
FASTENER SIZE 3/4 INCH INNER DIAMETER 13/16 INCH INNER DIAMETER - DECIMAL .8125 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 13/16 MATERIAL SILICON BRONZE OUTER DIAMETER...
FASTENER SIZE 3/8 INCH FINISH/COATING ZINC PLATED INNER DIAMETER 7/16 INCH INNER DIAMETER - DECIMAL .4375 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 7/16 OUTER DIAMETER...
FASTENER SIZE 5/16 INCH INNER DIAMETER 3/8 INCH INNER DIAMETER - DECIMAL .375 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 3/8 MATERIAL SOLID BRASS OUTER DIAMETER...
FASTENER SIZE 5/8 INCH FINISH/COATING ZINC PLATED INNER DIAMETER 11/16 INCH INNER DIAMETER - DECIMAL .6875 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 11/16 OUTER DIAMETER...
FASTENER SIZE 5/8 INCH INNER DIAMETER 11/16 INCH INNER DIAMETER - DECIMAL .6875 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 11/16 MATERIAL SOLID BRASS OUTER DIAMETER...
FASTENER SIZE 5/8 INCH MATERIAL SILICON BRONZE TYPE ROUND L H DOTTIE. BRAND PACKAGE QUANTITY 25 PIECES
ROUND TYPE HARD ALLOY MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 5/64 INCH THICKNESS 5/16 INCH FASTENER SIZE FW MODEL
ROUND TYPE HARD ALLOY MATERIAL ZINC PLATED FINISH 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE FW MODEL
ROUND TYPE HARD ALLOY MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE FW MODEL
ROUND TYPE SILICON BRONZE MATERIAL 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 5/64 INCH THICKNESS 5/16 INCH FASTENER SIZE FW MODEL
ROUND TYPE SILICON BRONZE MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE FW MODEL
ROUND TYPE SILICON BRONZE MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 5/64 INCH THICKNESS 3/8 INCH FASTENER SIZE FW MODEL
ROUND TYPE SILICON BRONZE MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE FW MODEL
ROUND TYPE SOLID BRASS MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE FW MODEL
ROUND TYPE SOLID BRASS MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 5/64 INCH THICKNESS 3/8 INCH FASTENER SIZE FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 1/4 INCH INNER DIAMETER 9/16 INCH OUTER DIAMETER 3/64 INCH THICKNESS #10 FASTENER SIZE FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 11/16 INCH INNER DIAMETER 1-3/4 INCH OUTER DIAMETER 9/64 INCH THICKNESS 5/8 INCH FASTENER SIZE FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 13/16 INCH INNER DIAMETER 2 INCH OUTER DIAMETER 5/32 INCH THICKNESS 3/4 INCH FASTENER SIZE FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 3/16 INCH INNER DIAMETER 7/16 INCH OUTER DIAMETER 3/64 INCH THICKNESS #8 FASTENER SIZE FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 5/64 INCH THICKNESS 5/16 INCH FASTENER SIZE FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL...
ROUND TYPE STAINLESS STEEL MATERIAL 5/32 INCH INNER DIAMETER 3/8 INCH OUTER DIAMETER 3/64 INCH THICKNESS #6 FASTENER SIZE FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 5/64 INCH THICKNESS 3/8 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL...
ROUND TYPE STAINLESS STEEL MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL...
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 11/16 INCH INNER DIAMETER 1-3/4 INCH OUTER DIAMETER 3/32 INCH THICKNESS 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 13/16 INCH INNER DIAMETER 2 INCH OUTER DIAMETER 5/32 INCH THICKNESS 3/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES...
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 3/16 INCH INNER DIAMETER 7/16 INCH OUTER DIAMETER 3/64 INCH THICKNESS #8 FASTENER SIZE FW MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 1/16 INCH THICKNESS 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 5/32 INCH INNER DIAMETER 3/8 INCH OUTER DIAMETER 3/64 INCH THICKNESS #6 FASTENER SIZE FW MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 1/16 INCH THICKNESS 3/8 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 7/32 INCH INNER DIAMETER 1/2 INCH OUTER DIAMETER 3/64 INCH THICKNESS 3/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 3/32 INCH THICKNESS 1/2 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 3/32 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 500 PER PACK, 900 PER MASTER...
SPLIT TYPE SILICON BRONZE MATERIAL #10 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100
SPLIT TYPE SILICON BRONZE MATERIAL #6 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100
SPLIT TYPE SILICON BRONZE MATERIAL #8 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100
SPLIT TYPE SILICON BRONZE MATERIAL 1/2 INCH FASTENER SIZE PC 4015 MODEL
SPLIT TYPE SILICON BRONZE MATERIAL 1/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE SILICON BRONZE MATERIAL 3/4 INCH FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100
SPLIT TYPE SILICON BRONZE MATERIAL 3/8 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE SILICON BRONZE MATERIAL 5/16 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE SILICON BRONZE MATERIAL 5/8 INCH FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100
SPLIT TYPE STAINLESS STEEL MATERIAL #10 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL #6 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL 1/4 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL 3/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL 3/8 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL 5/16 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL 5/8 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #10 FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #6 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT PC 4110 MODEL
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 5/8 INCH FASTENER SIZE PC 4110 MODEL
SQUARE TYPE 304, 316 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1/5 INCH FASTENER SIZE SQW MODEL
SQUARE TYPE 304, 316 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH FASTENER SIZE SQW MODEL
SQUARE TYPE 304, 316 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 5-1/6 INCH FASTENER SIZE SQW MODEL
STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER FENWT MODEL
STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER PC 4110 MODEL
STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH INNER DIAMETER 2 INCH OUTER DIAMETER FENW MODEL
STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1 INCH OUTER DIAMETER PC 4110 MODEL
STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER PC 4110 MODEL
STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER PC 4110 MODEL
STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 2 INCH OUTER DIAMETER FENW MODEL
STEEL MATERIAL ZINC PLATED FINISH 3/16 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER APPLICATION GENERAL PURPOSE, LARGE LOAD BEARING SURFACE SERIES FENW MODEL
STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 1 INCH OUTER DIAMETER FENW MODEL
STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER PC 4110 MODEL
STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER PC 4110 MODEL
STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 2 INCH OUTER DIAMETER FENW MODEL
STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER FENW MODEL