L.H. Dottie Company Rigid/EMT Conduit Connector NT125

Description
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
Datasheet
Description
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NT125 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Connector
NT125
Rigid/EMT Conduit Connector NT125
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
  • THREADLESS TYPE
  • ZINC PLATED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • NT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number NT125
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details