L.H. Dottie Company Rigid/EMT Conduit Connector NT50I

Description
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE NT MODEL
Datasheet
Description
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NT50I - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Connector
NT50I
Rigid/EMT Conduit Connector NT50I
THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE NT MODEL
  • THREADLESS TYPE
  • ZINC PLATED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 125 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RAINTIGHT
  • INSULATED THROAT TYPE
  • NT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number NT50I
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details