D1 -- RIGID/EMT CONDUIT STRAP
L.H. Dottie Company
Rigid/EMT Conduit Strap
D1
Description
NAIL TYPE
ZINC PLATED 12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
Description
NAIL TYPE
ZINC PLATED 12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
D1
NAIL TYPE
ZINC PLATED 12 GAUGE STEEL MATERIAL
EMT CONDUIT USED ON
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
- NAIL TYPE
- ZINC PLATED 12 GAUGE STEEL MATERIAL
- EMT CONDUIT USED ON
- 100 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
D1 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Nylon; Nylon 66
View Details
Shenzhen Milvent Technology Co., Limited
Fitting Type
Liquid Tight Connector
View Details