NT125I -- RIGID/EMT CONDUIT CONNECTOR
L.H. Dottie Company
Rigid/EMT Conduit Connector
NT125I
Description
STEEL MATERIAL
RIGID CONDUIT USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Description
STEEL MATERIAL
RIGID CONDUIT USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
Datasheet
Suppliers
Rigid/EMT Conduit Connector
NT125I
STEEL MATERIAL
RIGID CONDUIT USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
DOTTIE. BRAND
- STEEL MATERIAL
- RIGID CONDUIT USED ON
- 50 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- INSULATED THROAT TYPE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NT125I |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Fitting Type
|
Rigid/EMT Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details