L.H. Dottie Company Rigid/EMT Conduit Strap PL40

Description
NAIL TYPE 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE FINISH ZINC PLATED PLASTIC COATING THICKNESS 12 GAUGE PL MODEL
Datasheet
Description
NAIL TYPE 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE FINISH ZINC PLATED PLASTIC COATING THICKNESS 12 GAUGE PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - PL40 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Strap
PL40
Rigid/EMT Conduit Strap PL40
NAIL TYPE 12 GAUGE STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE FINISH ZINC PLATED PLASTIC COATING THICKNESS 12 GAUGE PL MODEL
  • NAIL TYPE
  • 12 GAUGE STEEL MATERIAL
  • EMT CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • FINISH ZINC PLATED PLASTIC COATING
  • THICKNESS 12 GAUGE
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PL40
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details