L.H. Dottie Company Rigid/EMT Conduit Reducer RW87

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE SERIES RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE SERIES RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW87 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW87
Rigid/EMT Conduit Reducer RW87
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 10 STANDARD PACKAGE SERIES RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON
  • 2-1/2 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • 10 STANDARD PACKAGE
  • SERIES RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW87
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details