L.H. Dottie Company Grounding Conduit Hub WTHGL150

Description
105 DEGREE THROAT INSULATOR, WEATHER TIGHT TYPE UL APPROVAL RIGID/IMC CONDUIT INTO AN ENCLOSURE APPLICATION DIE-CAST ZINC ALLOY BODY MATERIAL 1-1/2 INCH TRADE SIZE INCLUDES GROUNDING LUG, SEALING RING PC 5462 MODEL
Datasheet
Description
105 DEGREE THROAT INSULATOR, WEATHER TIGHT TYPE UL APPROVAL RIGID/IMC CONDUIT INTO AN ENCLOSURE APPLICATION DIE-CAST ZINC ALLOY BODY MATERIAL 1-1/2 INCH TRADE SIZE INCLUDES GROUNDING LUG, SEALING RING PC 5462 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Conduit Hub - WTHGL150 - L.H. Dottie Company
Commerce, CA, USA
Grounding Conduit Hub
WTHGL150
Grounding Conduit Hub WTHGL150
105 DEGREE THROAT INSULATOR, WEATHER TIGHT TYPE UL APPROVAL RIGID/IMC CONDUIT INTO AN ENCLOSURE APPLICATION DIE-CAST ZINC ALLOY BODY MATERIAL 1-1/2 INCH TRADE SIZE INCLUDES GROUNDING LUG, SEALING RING PC 5462 MODEL
  • 105 DEGREE THROAT INSULATOR, WEATHER TIGHT TYPE
  • UL APPROVAL
  • RIGID/IMC CONDUIT INTO AN ENCLOSURE APPLICATION
  • DIE-CAST ZINC ALLOY BODY MATERIAL
  • 1-1/2 INCH TRADE SIZE
  • INCLUDES GROUNDING LUG, SEALING RING
  • PC 5462 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number WTHGL150
Product Name Grounding Conduit Hub
Fitting Type Grounding Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details