L.H. Dottie Company Grounding Conduit Hub HUB100L

Description
3/0 AWG SOLID MIN. CONDUCTOR SIZE 10 AWG SOLID MAX. CONDUCTOR SIZE UL APPROVAL RIGID CONDUIT TO WATER PIPE APPLICATION BRONZE BODY MATERIAL 1 INCH TRADE SIZE
Datasheet
Description
3/0 AWG SOLID MIN. CONDUCTOR SIZE 10 AWG SOLID MAX. CONDUCTOR SIZE UL APPROVAL RIGID CONDUIT TO WATER PIPE APPLICATION BRONZE BODY MATERIAL 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Conduit Hub - HUB100L - L.H. Dottie Company
Commerce, CA, USA
Grounding Conduit Hub
HUB100L
Grounding Conduit Hub HUB100L
3/0 AWG SOLID MIN. CONDUCTOR SIZE 10 AWG SOLID MAX. CONDUCTOR SIZE UL APPROVAL RIGID CONDUIT TO WATER PIPE APPLICATION BRONZE BODY MATERIAL 1 INCH TRADE SIZE
  • 3/0 AWG SOLID MIN. CONDUCTOR SIZE
  • 10 AWG SOLID MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • RIGID CONDUIT TO WATER PIPE APPLICATION
  • BRONZE BODY MATERIAL
  • 1 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number HUB100L
Product Name Grounding Conduit Hub
Fitting Type Grounding Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details