L.H. Dottie Company Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| ASBESTOS FREE TYPE ASTM 4586, ASTM D2822, SS-C-153C APPLICABLE STANDARD BREAK ROOFING SURFACES, CHIMNEYS, FLASHINGS, FIREWALLS, GUTTERS, PATCH CRACKS APPLICATION CAN CONTAINER TYPE 5 GALLON CONTAINER CAPACITY RKM MODEL | |
| ASBESTOS FREE TYPE ASTM 4586, ASTM D2822, SS-C-153C, UL APPLICABLE STANDARD BREAK ROOFING SURFACES, CHIMNEYS, FLASHINGS, FIREWALLS, GUTTERS, PATCH CRACKS APPLICATION CAN CONTAINER TYPE 1 QUART CONTAINER CAPACITY SERIES RKM... | |
| ASBESTOS FREE TYPE ASTM 4586, ASTM D2822, SS-C-153C, UL APPLICABLE STANDARD BREAK ROOFING SURFACES, CHIMNEYS, FLASHINGS, FIREWALLS, GUTTERS, PATCH CRACKS APPLICATION CAN CONTAINER TYPE 10.3 OZ CONTAINER CAPACITY SERIES RKM... | |
| CAULKING COMPOUND TYPE RED COLOR UL APPLICABLE STANDARD CARTRIDGE CONTAINER TYPE 10.3 OZ CONTAINER CAPACITY 1 TO 4 HR SETTING TIME | |
| FIBERED MASTIC TYPE BLACK COLOR UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD ROOFING, WATERPROOFING APPLICATION CAN CONTAINER TYPE 1 GALLON CONTAINER CAPACITY PHYSICAL STATE LIQUID BOILING POINT 300 DEG... | |
| NON-TOXIC/ASBESTOS FREE TYPE UL APPLICABLE STANDARD FLASHING, JUNCTION BOX, SERVICE MAST APPLICATION BAG CONTAINER TYPE 1 POUND CONTAINER CAPACITY PC 6130 MODEL | |
| POLYURETHANE TYPE ELECTRICAL, PLUMBING, AIR CONDITIONING, REFRIGERATION APPLICATION 12 OZ CONTAINER CAPACITY HANDI-FOAM[R] BRAND | |
| SILICONE TYPE CLEAR COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING CARTRIDGE CONTAINER TYPE 10.3 OZ CONTAINER CAPACITY SERIES RTV MODEL | |
| SILICONE TYPE CLEAR COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING CARTRIDGE CONTAINER TYPE 8 OZ CONTAINER CAPACITY RTV MODEL | |
| SILICONE TYPE CLEAR COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING TUBE CONTAINER TYPE 3 OZ CONTAINER CAPACITY PHYSICAL STATE PASTE PACKAGING QUANTITY 12 PER CARTON RTV MODEL | |
| SILICONE TYPE WHITE COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING CARTRIDGE CONTAINER TYPE 10 OZ CONTAINER CAPACITY PHYSICAL STATE PASTE PACKAGING QUANTITY 12 PER CARTON RTV MODEL | |
| SILICONE TYPE WHITE COLOR UL APPLICABLE STANDARD 450 DEG F TEMPERATURE RATING CARTRIDGE CONTAINER TYPE 7.25 OZ CONTAINER CAPACITY RTV MODEL | |
| UL APPLICABLE STANDARD FLASHINGS, JUNCTION BOX, SERVICE MASTS APPLICATION BAG CONTAINER TYPE 5 LB CONTAINER CAPACITY SERIES LH MODEL |