L.H. Dottie Company Rigid/EMT Conduit Bushing EMTB125

Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMTB125 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
EMTB125
Rigid/EMT Conduit Bushing EMTB125
INSULATING TYPE PLASTIC MATERIAL EMT CONDUIT USED ON 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE COLOR WHITE EMT MODEL
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • EMT CONDUIT USED ON
  • 250 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • COLOR WHITE
  • EMT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number EMTB125
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details