L.H. Dottie Company Rigid/EMT Conduit Elbow Joint PE2

Description
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
Datasheet
Description
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - PE2 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Elbow Joint
PE2
Rigid/EMT Conduit Elbow Joint PE2
ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
  • ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL
  • RIGID/IMC CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • PE MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PE2
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details