L.H. Dottie Company Datasheets for Link Chain
Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications.
Link Chain: Learn more
| Product Name | Notes |
|---|---|
| STEEL MATERIAL ZINC PLATED FINISH 10 GAUGE, 0.135 INCH WIRE DIAMETER #10 SIZE NUMBER 43 LB WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 170 LB APPLICATION SUSPENDING FIXTURE SERIES CH1... | |
| STEEL MATERIAL ZINC PLATED FINISH 10 GAUGE, 0.135 INCH WIRE DIAMETER 2/0 SIZE NUMBER 255 LB WORKING LOAD DOUBLE LOOP CHAIN TYPE BREAKING LOAD 1020 LB DL MODEL | |
| STEEL MATERIAL ZINC PLATED FINISH 11 GAUGE, 0.120 INCH WIRE DIAMETER 1/0 SIZE NUMBER 200 LB WORKING LOAD DOUBLE LOOP CHAIN TYPE BREAKING LOAD 800 LB DL MODEL | |
| STEEL MATERIAL ZINC PLATED FINISH 12 GAUGE, 0.105 INCH WIRE DIAMETER #1 SIZE NUMBER 155 LB WORKING LOAD DOUBLE LOOP CHAIN TYPE BREAKING LOAD 620 LB DL MODEL | |
| STEEL MATERIAL ZINC PLATED FINISH 12 GAUGE, 0.105 INCH WIRE DIAMETER #12 SIZE NUMBER 29 LB WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 170 LB APPLICATION SUSPENDING FIXTURE SERIES CH1... | |
| STEEL MATERIAL ZINC PLATED FINISH 12 GAUGE, 0.105 INCH WIRE DIAMETER 29 LB WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 170 LB APPLICATION SUSPENDING FIXTURES CH1 MODEL | |
| STEEL MATERIAL ZINC PLATED FINISH 13 GAUGE, 0.091 INCH WIRE DIAMETER #2 SIZE NUMBER 115 LB WORKING LOAD DOUBLE LOOP CHAIN TYPE BREAKING LOAD 460 LB DL MODEL | |
| STEEL MATERIAL ZINC PLATED FINISH 14 GAUGE, 0.080 INCH WIRE DIAMETER #14 SIZE NUMBER 16 LB WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 170 LB APPLICATION SUSPENDING FIXTURES CH1 MODEL... | |
| STEEL MATERIAL ZINC PLATED FINISH 14 GAUGE, 0.080 INCH WIRE DIAMETER #16 SIZE NUMBER 10 LB WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 170 LB APPLICATION SUSPENDING FIXTURES CH1 MODEL... | |
| STEEL MATERIAL ZINC PLATED FINISH 14 GAUGE, 0.080 INCH WIRE DIAMETER #3 SIZE NUMBER 90 LB WORKING LOAD DOUBLE LOOP CHAIN TYPE BREAKING LOAD 360 LB DL MODEL | |
| STEEL MATERIAL ZINC PLATED FINISH 5.3 INCH PACKAGING LENGTH 12 GAUGE, 0.105 INCH WIRE DIAMETER #12 SIZE NUMBER 29 POUND WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 115 POUND APPLICATION... | |
| STEEL MATERIAL ZINC PLATED FINISH PAIL PACKAGING TYPE 12 GAUGE, 0.105 INCH WIRE DIAMETER #12 SIZE NUMBER 29 LB WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 170 LB APPLICATION SUSPENDING... |