L.H. Dottie Company Rigid/EMT Conduit Bushing PB100

Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet
Description
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PB100 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Bushing
PB100
Rigid/EMT Conduit Bushing PB100
THREADED TYPE THERMOPLASTIC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE PB MODEL
  • THREADED TYPE
  • THERMOPLASTIC MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 500 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number PB100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details