SL38 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL38
Description
STRAIGHT TYPE
ZINC PLATED STEEL MATERIAL
125 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
Description
STRAIGHT TYPE
ZINC PLATED STEEL MATERIAL
125 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL38
STRAIGHT TYPE
ZINC PLATED STEEL MATERIAL
125 STANDARD PACKAGE
3/8 INCH TRADE SIZE
DOTTIE. BRAND
- STRAIGHT TYPE
- ZINC PLATED STEEL MATERIAL
- 125 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- DOTTIE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL38 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Adapter; Adapter
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon 66
View Details