SL150 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
SL150
Description
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
SL MODEL
Description
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
SL MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
SL150
STRAIGHT TYPE
ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
5 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
SL MODEL
- STRAIGHT TYPE
- ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 5 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- SL MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SL150 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed fitting
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details