L.H. Dottie Company Liquidtight Flexible Conduit Connector SL90100I

Description
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
Datasheet
Description
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - SL90100I - L.H. Dottie Company
Commerce, CA, USA
Liquidtight Flexible Conduit Connector
SL90100I
Liquidtight Flexible Conduit Connector SL90100I
90 DEGREE TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
  • 90 DEGREE TYPE
  • ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT CONDUIT USED ON
  • UL APPROVAL
  • 5 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number SL90100I
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details