NLT75 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
L.H. Dottie Company
Liquidtight Flexible Conduit Connector
NLT75
Description
STRAIGHT TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NLT MODEL
Description
STRAIGHT TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NLT MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
NLT75
STRAIGHT TYPE
PVC, POLYPROPYLENE SEALING RING MATERIAL
LIQUIDTIGHT CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
NLT MODEL
- STRAIGHT TYPE
- PVC, POLYPROPYLENE SEALING RING MATERIAL
- LIQUIDTIGHT CONDUIT USED ON
- UL APPROVAL
- 25 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- NLT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NLT75 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Straight, swivel
Size
1.57 inch (40 mm)
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details