L.H. Dottie Company Rigid/EMT Conduit Locknut LNS250

Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet
Description
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - LNS250 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Locknut
LNS250
Rigid/EMT Conduit Locknut LNS250
SEALING TYPE ZINC PLATED STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE LIQUIDTIGHT USED ON LIQUIDTIGHT CONDUIT SERIES LNS MODEL
  • SEALING TYPE
  • ZINC PLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
  • USED ON LIQUIDTIGHT CONDUIT
  • SERIES LNS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number LNS250
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details