ON125 -- RIGID/EMT CONDUIT NIPPLE
L.H. Dottie Company
Rigid/EMT Conduit Nipple
ON125
Description
OFFSET, THREADED MALE TYPE
DIE-CAST ZINC ALLOY MATERIAL
RACEWAY USED ON
UL APPROVAL
100 PER CARTON STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
ON MODEL
Description
OFFSET, THREADED MALE TYPE
DIE-CAST ZINC ALLOY MATERIAL
RACEWAY USED ON
UL APPROVAL
100 PER CARTON STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
ON MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
ON125
OFFSET, THREADED MALE TYPE
DIE-CAST ZINC ALLOY MATERIAL
RACEWAY USED ON
UL APPROVAL
100 PER CARTON STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
ON MODEL
- OFFSET, THREADED MALE TYPE
- DIE-CAST ZINC ALLOY MATERIAL
- RACEWAY USED ON
- UL APPROVAL
- 100 PER CARTON STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- ON MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ON125 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
P clip
Size
0.5512 inch (14 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details