SC50U -- CHANNEL CONDUIT/CABLE CLAMP
L.H. Dottie Company
Channel Conduit/Cable Clamp
SC50U
Description
UNIVERSAL TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
400 LB LOAD RATING
1/2 INCH TRADE SIZE
SC MODEL
Description
UNIVERSAL TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
400 LB LOAD RATING
1/2 INCH TRADE SIZE
SC MODEL
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SC50U
UNIVERSAL TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
400 LB LOAD RATING
1/2 INCH TRADE SIZE
SC MODEL
- UNIVERSAL TYPE
- STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 400 LB LOAD RATING
- 1/2 INCH TRADE SIZE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SC50U |
|
Product Name
|
Channel Conduit/Cable Clamp |
|
Fitting Type
|
Channel Conduit/Cable Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
P clip
Size
1.34 inch (34 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details