L.H. Dottie Company Rigid/EMT Conduit Reducer RW53

Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES RW MODEL
Datasheet
Description
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW53 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Reducer
RW53
Rigid/EMT Conduit Reducer RW53
KNOCKOUT TYPE ZINC PLATED STEEL MATERIAL CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE SERIES RW MODEL
  • KNOCKOUT TYPE
  • ZINC PLATED STEEL MATERIAL
  • CONDUIT, SHEET METAL BOX, CABINET, ENCLOSURE USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • 50 STANDARD PACKAGE
  • SERIES RW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number RW53
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details