L.H. Dottie Company Rigid/EMT Conduit Combination Coupling CF3

Description
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - CF3 - L.H. Dottie Company
Commerce, CA, USA
Rigid/EMT Conduit Combination Coupling
CF3
Rigid/EMT Conduit Combination Coupling CF3
ZINC PLATED STEEL MATERIAL EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION UL APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE LIQUIDTIGHT SERIES CF MODEL
  • ZINC PLATED STEEL MATERIAL
  • EMT/LIQUIDTIGHT FLEXIBLE CONDUIT USED ON
  • LIQUIDTIGHT FLEXIBLE CONDUIT TO EMT INSTALLATION
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • LIQUIDTIGHT
  • SERIES CF MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Conduit Fittings
Product Number CF3
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details